Vishay Intertechnology, Inc. Single Zener Diodes TLZ43-GS08

Description
Zener Diode 43V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 43V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TLZ43-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ43-GS08-ND
Single Zener Diodes TLZ43-GS08-ND
Zener Diode 43V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 43V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ43-GS08 - 057101-TLZ43-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ43-GS08
057101-TLZ43-GS08
Diodes - Zener - Single - TLZ43-GS08 057101-TLZ43-GS08
Manufacturer: Vishay Win Source Part Number: 057101-TLZ43-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 38V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057101-TLZ43-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 38V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.04uA Zener Diode - 287-TLZ43-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
287-TLZ43-GS08
0.04uA Zener Diode 287-TLZ43-GS08
Zener Diodes 43 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ43-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ43-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 43 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ43-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ43-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TLZ43-GS08
Zener Diodes TLZ43-GS08
Zener Diodes 43 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 43 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ43-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ43-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ43-GS08
DIODE ZENER 43V 500MW SOD80

DIODE ZENER 43V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TLZ43-GS08-ND 057101-TLZ43-GS08 287-TLZ43-GS08 TLZ43-GS08 TLZ43-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - TLZ43-GS08 0.04uA Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 43 volts 43 volts 43 volts
Unlock Full Specs
to access all available technical data