Vishay Intertechnology, Inc. 43V 500MW Zener Diode TLZ43-GS08 43V

Description
DIODE ZENER 43V 500MW SOD80 Product overview: TLZ43-GS08 43V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ43-GS08 43V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 43V 500MW SOD80 Product overview: TLZ43-GS08 43V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ43-GS08 43V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
43V 500MW Zener Diode - 295-TLZ43-GS08 43V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
43V 500MW Zener Diode
295-TLZ43-GS08 43V
43V 500MW Zener Diode 295-TLZ43-GS08 43V
DIODE ZENER 43V 500MW SOD80 Product overview: TLZ43-GS08 43V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ43-GS08 43V can be used for catalog matching and distributor lookup.

DIODE ZENER 43V 500MW SOD80 Product overview: TLZ43-GS08 43V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 43V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 43V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ43-GS08 43V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - TLZ43-GS08 43V - 057102-TLZ43-GS08 43V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ43-GS08 43V
057102-TLZ43-GS08 43V
Diodes - Zener - Single - TLZ43-GS08 43V 057102-TLZ43-GS08 43V
Manufacturer: Vishay Win Source Part Number: 057102-TLZ43-GS08 43V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 38V Voltage - Zener (Nom) (Vz): 43V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057102-TLZ43-GS08 43V
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 38V
Voltage - Zener (Nom) (Vz): 43V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-TLZ43-GS08 43V 057102-TLZ43-GS08 43V
Product Name 43V 500MW Zener Diode Diodes - Zener - Single - TLZ43-GS08 43V
Package Reel - TR MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
ZZT 90 ohms 90 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C6V2X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details