Zener Diode 3.9V 500mW Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 727925-TLZ3V9-GS08
Packaging: Tape and Reel
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 50 Ohms
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 12,500
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Zener Diodes 3.9 Volt 0.5 Watt IR = 3uA Product overview: TLZ3V9-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ3V9-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 3.9V 500MW SOD80
Zener Diodes 3.9 Volt 0.5 Watt IR = 3uA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | TLZ3V9-GS08-ND | 727925-TLZ3V9-GS08 | 287-TLZ3V9-GS08 | TLZ3V9-GS08 | TLZ3V9-GS08 |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - TLZ3V9-GS08 | 3uA Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| VZ | 3.9 volts | 3.9 volts | 3.9 volts | ||
| ZZT | 50 ohms | 50 ohms | 50 ohms | ||
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 |