Zener Diode 3.3V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 3.3V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 3.3V 500mW Surface Mount SOD-80 MiniMELF
Diode Zener Single 3.3V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ3V3B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ3V3B-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 812396-TLZ3V3B-GS08
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 3.3V
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 70 Ohms
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 10μA at 1V
DIODE ZENER 3.3V 500MW SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-TLZ3V3B-GS08DKR-ND | 287-TLZ3V3B-GS08 | 812396-TLZ3V3B-GS08 | TLZ3V3B-GS08 |
| Product Name | Single Zener Diodes | 3.3V 500mW Zener Diode | Diodes - Zener - Single - TLZ3V3B-GS08 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | ||
| RoHS Compliant | RoHS | |||
| VZ | 3.3 volts | 3.3 volts | 3.3 volts |