Vishay Intertechnology, Inc. Diodes - Zener - Single - TLZ3V3B-GS08 3.3V TLZ3V3B-GS08 3.3V

Description
Manufacturer: Vishay Win Source Part Number: 057097-TLZ3V3B-GS08 3.3V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057097-TLZ3V3B-GS08 3.3V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TLZ3V3B-GS08 3.3V - 057097-TLZ3V3B-GS08 3.3V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ3V3B-GS08 3.3V
057097-TLZ3V3B-GS08 3.3V
Diodes - Zener - Single - TLZ3V3B-GS08 3.3V 057097-TLZ3V3B-GS08 3.3V
Manufacturer: Vishay Win Source Part Number: 057097-TLZ3V3B-GS08 3.3V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 70 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057097-TLZ3V3B-GS08 3.3V
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 70 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3.3V 500MW Zener Diode - 295-TLZ3V3B-GS08 3.3V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500MW Zener Diode
295-TLZ3V3B-GS08 3.3V
3.3V 500MW Zener Diode 295-TLZ3V3B-GS08 3.3V
DIODE ZENER 3.3V 500MW SOD80 Product overview: TLZ3V3B-GS08 3.3V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ3V3B-GS08 3.3V can be used for catalog matching and distributor lookup.

DIODE ZENER 3.3V 500MW SOD80 Product overview: TLZ3V3B-GS08 3.3V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ3V3B-GS08 3.3V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 057097-TLZ3V3B-GS08 3.3V 295-TLZ3V3B-GS08 3.3V
Product Name Diodes - Zener - Single - TLZ3V3B-GS08 3.3V 3.3V 500MW Zener Diode
Life Cycle Stage Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Reel - TR
VZ 3.3 volts
ZZT 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data