Vishay Intertechnology, Inc. Diodes - Zener - Single - TLZ3V0B-GS08 TLZ3V0B-GS08

Description
Manufacturer: Vishay Win Source Part Number: 057096-TLZ3V0B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057096-TLZ3V0B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TLZ3V0B-GS08 - 057096-TLZ3V0B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ3V0B-GS08
057096-TLZ3V0B-GS08
Diodes - Zener - Single - TLZ3V0B-GS08 057096-TLZ3V0B-GS08
Manufacturer: Vishay Win Source Part Number: 057096-TLZ3V0B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 10μA @ 1V Voltage - Zener (Nom) (Vz): 3V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057096-TLZ3V0B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 1V
Voltage - Zener (Nom) (Vz): 3V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - TLZ3V0B-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ3V0B-GS08GITR-ND
Single Zener Diodes TLZ3V0B-GS08GITR-ND
Zener Diode 3V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 3V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TLZ3V0B-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ3V0B-GS08GICT-ND
Single Zener Diodes TLZ3V0B-GS08GICT-ND
Zener Diode 3V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 3V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TLZ3V0B-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ3V0B-GS08GIDKR-ND
Single Zener Diodes TLZ3V0B-GS08GIDKR-ND
Zener Diode 3V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 3V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
10uA Zener Diode - 287-TLZ3V0B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10uA Zener Diode
287-TLZ3V0B-GS08
10uA Zener Diode 287-TLZ3V0B-GS08
Zener Diodes 3.0 Volt 0.5 Watt IR = 10uA Product overview: TLZ3V0B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ3V0B-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 3.0 Volt 0.5 Watt IR = 10uA Product overview: TLZ3V0B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ3V0B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TLZ3V0B-GS08
Zener Diodes TLZ3V0B-GS08
Zener Diodes 3.0 Volt 0.5 Watt IR = 10uA

Zener Diodes 3.0 Volt 0.5 Watt IR = 10uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ3V0B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ3V0B-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ3V0B-GS08
DIODE ZENER 3V 500MW SOD80

DIODE ZENER 3V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 057096-TLZ3V0B-GS08 TLZ3V0B-GS08GITR-ND 287-TLZ3V0B-GS08 TLZ3V0B-GS08 TLZ3V0B-GS08
Product Name Diodes - Zener - Single - TLZ3V0B-GS08 Single Zener Diodes 10uA Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 3 volts 3 volts 3 volts
ZZT 80 ohms 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - 1N4741A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
5 suppliers
Voltage Regulator diode (Zener diode) - 1N4466US - Micross Components, Inc.
Specs
IR 0.3000 mA
View Details
Zener Diodes - 7513146P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details