Zener Diode 3V 500mW Surface Mount SOD-80 MiniMELF
Zener Diodes 3.0 Volt 0.5 Watt IR = 50uA
DIODE ZENER 3V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TLZ3V0-GS08-ND | TLZ3V0-GS08 | TLZ3V0-GS08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |