Vishay Intertechnology, Inc. Single Zener Diodes TLZ39F-GS08

Description
Zener Diode 39V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 39V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TLZ39F-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ39F-GS08-ND
Single Zener Diodes TLZ39F-GS08-ND
Zener Diode 39V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 39V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ39F-GS08 - 057092-TLZ39F-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ39F-GS08
057092-TLZ39F-GS08
Diodes - Zener - Single - TLZ39F-GS08 057092-TLZ39F-GS08
Manufacturer: Vishay Win Source Part Number: 057092-TLZ39F-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 36.2V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057092-TLZ39F-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 36.2V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
0.04uA Zener Diode - 2086-TLZ39F-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
2086-TLZ39F-GS08
0.04uA Zener Diode 2086-TLZ39F-GS08
Zener Diodes 39 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ39F-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ39F-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 39 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ39F-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ39F-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ39F-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ39F-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ39F-GS08
DIODE ZENER 39V 500MW SOD80

DIODE ZENER 39V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ39F-GS08
Zener Diodes TLZ39F-GS08
Zener Diodes 39 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 39 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TLZ39F-GS08-ND 057092-TLZ39F-GS08 2086-TLZ39F-GS08 TLZ39F-GS08 TLZ39F-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - TLZ39F-GS08 0.04uA Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
VZ 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data