Vishay Intertechnology, Inc. 39V 500MW Zener Diode TLZ39D-GS08 39V

Description
DIODE ZENER 39V 500MW SOD80 Product overview: TLZ39D-GS08 39V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ39D-GS08 39V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 39V 500MW SOD80 Product overview: TLZ39D-GS08 39V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ39D-GS08 39V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 500MW Zener Diode - 295-TLZ39D-GS08 39V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 500MW Zener Diode
295-TLZ39D-GS08 39V
39V 500MW Zener Diode 295-TLZ39D-GS08 39V
DIODE ZENER 39V 500MW SOD80 Product overview: TLZ39D-GS08 39V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ39D-GS08 39V can be used for catalog matching and distributor lookup.

DIODE ZENER 39V 500MW SOD80 Product overview: TLZ39D-GS08 39V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ39D-GS08 39V can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - TLZ39D-GS08 39V - 057091-TLZ39D-GS08 39V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ39D-GS08 39V
057091-TLZ39D-GS08 39V
Diodes - Zener - Single - TLZ39D-GS08 39V 057091-TLZ39D-GS08 39V
Manufacturer: Vishay Win Source Part Number: 057091-TLZ39D-GS08 39V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 34.8V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 85 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057091-TLZ39D-GS08 39V
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 34.8V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 85 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-TLZ39D-GS08 39V 057091-TLZ39D-GS08 39V
Product Name 39V 500MW Zener Diode Diodes - Zener - Single - TLZ39D-GS08 39V
Package Reel - TR MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
ZZT 85 ohms 85 ohms
PD 500 milliwatts 500 milliwatts
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data