Manufacturer: Vishay
Win Source Part Number: 1109857-TLZ36B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 31.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 75 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Diode Zener Single 36V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ36B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ36B-GS08 can be used for catalog matching and distributor lookup.
Zener Diode 36V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 36V 500mW Surface Mount SOD-80 MiniMELF
Zener Diode 36V 500mW Surface Mount SOD-80 MiniMELF
Zener Diodes 36 Volt 0.5 Watt IR = 0.04uA
DIODE ZENER 36V 500MW SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1109857-TLZ36B-GS08 | 287-TLZ36B-GS08 | TLZ36B-GS08GITR-ND | TLZ36B-GS08 | TLZ36B-GS08 |
| Product Name | Diodes - Zener - Single - TLZ36B-GS08 | 36V 500mW Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| VZ | 36 volts | 36 volts | 36 volts | ||
| ZZT | 75 ohms | 75 ohms | 75 ohms |