Vishay Intertechnology, Inc. Single Zener Diodes TLZ33C-GS08

Description
DIODE ZENER 33V 500MW SOD80
Request a Quote Datasheet
Description
DIODE ZENER 33V 500MW SOD80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TLZ33C-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ33C-GS08CT-ND
Single Zener Diodes 112-TLZ33C-GS08CT-ND
DIODE ZENER 33V 500MW SOD80

DIODE ZENER 33V 500MW SOD80

Buy Now Datasheet
Single Zener Diodes - 112-TLZ33C-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ33C-GS08TR-ND
Single Zener Diodes 112-TLZ33C-GS08TR-ND
Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ33C-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ33C-GS08DKR-ND
Single Zener Diodes 112-TLZ33C-GS08DKR-ND
DIODE ZENER 33V 500MW SOD80

DIODE ZENER 33V 500MW SOD80

Buy Now Datasheet
0.04uA Zener Diode - 287-TLZ33C-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
287-TLZ33C-GS08
0.04uA Zener Diode 287-TLZ33C-GS08
Zener Diodes 33 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ33C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ33C-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 33 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ33C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ33C-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TLZ33C-GS08 - 801226-TLZ33C-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ33C-GS08
801226-TLZ33C-GS08
Diodes - Zener - Single - TLZ33C-GS08 801226-TLZ33C-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801226-TLZ33C-GS08 Packaging: Reel Mounting Style: SMD Power - Max: 500mW Voltage - Zener (Nom) (Vz): 33V Supplier Device Package: SOD-80 MiniMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: DO-213AC, MINI-MELF, SOD-80 Impedance (Maximum) (Zzt): 65 Ohms Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 12,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 40nA at 29.4V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801226-TLZ33C-GS08
Packaging: Reel
Mounting Style: SMD
Power - Max: 500mW
Voltage - Zener (Nom) (Vz): 33V
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: DO-213AC, MINI-MELF, SOD-80
Impedance (Maximum) (Zzt): 65 Ohms
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 12,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 40nA at 29.4V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - TLZ33C-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ33C-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ33C-GS08
DIODE ZENER 33V 500MW SOD80

DIODE ZENER 33V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TLZ33C-GS08CT-ND 287-TLZ33C-GS08 801226-TLZ33C-GS08 TLZ33C-GS08
Product Name Single Zener Diodes 0.04uA Zener Diode Diodes - Zener - Single - TLZ33C-GS08 Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4738A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
3 suppliers