Vishay Intertechnology, Inc. Diodes - Zener - Single - TLZ33B-GS08 TLZ33B-GS08

Description
Manufacturer: Vishay Win Source Part Number: 057087-TLZ33B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 28.8V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057087-TLZ33B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 28.8V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TLZ33B-GS08 - 057087-TLZ33B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ33B-GS08
057087-TLZ33B-GS08
Diodes - Zener - Single - TLZ33B-GS08 057087-TLZ33B-GS08
Manufacturer: Vishay Win Source Part Number: 057087-TLZ33B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 28.8V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 65 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057087-TLZ33B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 28.8V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 65 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - 112-TLZ33B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ33B-GS08TR-ND
Single Zener Diodes 112-TLZ33B-GS08TR-ND
Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ33B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ33B-GS08DKR-ND
Single Zener Diodes 112-TLZ33B-GS08DKR-ND
Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ33B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ33B-GS08CT-ND
Single Zener Diodes 112-TLZ33B-GS08CT-ND
Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 33V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
0.04uA Zener Diode - 2086-TLZ33B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
2086-TLZ33B-GS08
0.04uA Zener Diode 2086-TLZ33B-GS08
Zener Diodes 33 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ33B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ33B-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 33 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ33B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ33B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ33B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ33B-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ33B-GS08
DIODE ZENER 33V 500MW SOD80

DIODE ZENER 33V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 057087-TLZ33B-GS08 112-TLZ33B-GS08TR-ND 2086-TLZ33B-GS08 TLZ33B-GS08
Product Name Diodes - Zener - Single - TLZ33B-GS08 Single Zener Diodes 0.04uA Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 33 volts 33 volts 33 volts
ZZT 65 ohms 65 ohms 65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C47,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1826999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details