Vishay Intertechnology, Inc. Single Zener Diodes TLZ30D-GS18

Description
Zener Diode 30V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 30V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TLZ30D-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ30D-GS18-ND
Single Zener Diodes TLZ30D-GS18-ND
Zener Diode 30V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 30V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
0.04uA Zener Diode - 2086-TLZ30D-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
2086-TLZ30D-GS18
0.04uA Zener Diode 2086-TLZ30D-GS18
Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ30D-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ30D-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ30D-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ30D-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TLZ30D-GS18 - 1109856-TLZ30D-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ30D-GS18
1109856-TLZ30D-GS18
Diodes - Zener - Single - TLZ30D-GS18 1109856-TLZ30D-GS18
Manufacturer: Vishay Win Source Part Number: 1109856-TLZ30D-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 27.6V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1109856-TLZ30D-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 27.6V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ30D-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TLZ30D-GS18
Discrete Semiconductor Products - Diodes - Zener TLZ30D-GS18
DIODE ZENER 30V 500MW SOD80

DIODE ZENER 30V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ30D-GS18
Zener Diodes TLZ30D-GS18
Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TLZ30D-GS18-ND 2086-TLZ30D-GS18 1109856-TLZ30D-GS18 TLZ30D-GS18 TLZ30D-GS18
Product Name Single Zener Diodes 0.04uA Zener Diode Diodes - Zener - Single - TLZ30D-GS18 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data