Vishay Intertechnology, Inc. Diodes - Zener - Single - TLZ30B-GS08 30V TLZ30B-GS08 30V

Description
Manufacturer: Vishay Win Source Part Number: 057085-TLZ30B-GS08 30V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 26.3V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057085-TLZ30B-GS08 30V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 26.3V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TLZ30B-GS08 30V - 057085-TLZ30B-GS08 30V - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ30B-GS08 30V
057085-TLZ30B-GS08 30V
Diodes - Zener - Single - TLZ30B-GS08 30V 057085-TLZ30B-GS08 30V
Manufacturer: Vishay Win Source Part Number: 057085-TLZ30B-GS08 30V Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 26.3V Voltage - Zener (Nom) (Vz): 30V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057085-TLZ30B-GS08 30V
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 26.3V
Voltage - Zener (Nom) (Vz): 30V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
30V 500MW Zener Diode - 295-TLZ30B-GS08 30V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 500MW Zener Diode
295-TLZ30B-GS08 30V
30V 500MW Zener Diode 295-TLZ30B-GS08 30V
DIODE ZENER 30V 500MW SOD80 Product overview: TLZ30B-GS08 30V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ30B-GS08 30V can be used for catalog matching and distributor lookup.

DIODE ZENER 30V 500MW SOD80 Product overview: TLZ30B-GS08 30V from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 30V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 30V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-TLZ30B-GS08 30V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 057085-TLZ30B-GS08 30V 295-TLZ30B-GS08 30V
Product Name Diodes - Zener - Single - TLZ30B-GS08 30V 30V 500MW Zener Diode
Life Cycle Stage Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Reel - TR
VZ 30 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 1220913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B3V9,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers