Vishay Intertechnology, Inc. 0.04uA Zener Diode TLZ30A-GS08

Description
Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ30A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ30A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ30A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ30A-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.04uA Zener Diode - 287-TLZ30A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
287-TLZ30A-GS08
0.04uA Zener Diode 287-TLZ30A-GS08
Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ30A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ30A-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ30A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ30A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TLZ30A-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ30A-GS08-ND
Single Zener Diodes TLZ30A-GS08-ND
Zener Diode 30V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 30V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ30A-GS08 - 936983-TLZ30A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ30A-GS08
936983-TLZ30A-GS08
Diodes - Zener - Single - TLZ30A-GS08 936983-TLZ30A-GS08
Manufacturer: Vishay Win Source Part Number: 936983-TLZ30A-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 30 V 500 mW - Surface Mount SOD-80 MiniMELF Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Family Name: TLZ30 Categories: Discrete Semiconductor Products Case / Package: SOD-80 MiniMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 12500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 936983-TLZ30A-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 30 V 500 mW - Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLZ30
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ30A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ30A-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ30A-GS08
DIODE ZENER 30V 500MW SOD80

DIODE ZENER 30V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ30A-GS08
Zener Diodes TLZ30A-GS08
Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 30 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TLZ30A-GS08 TLZ30A-GS08-ND 936983-TLZ30A-GS08 TLZ30A-GS08 TLZ30A-GS08
Product Name 0.04uA Zener Diode Single Zener Diodes Diodes - Zener - Single - TLZ30A-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 30 volts 30 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data