Vishay Intertechnology, Inc. Diodes - Zener - Single - TLZ2V7B-GS18 TLZ2V7B-GS18

Description
Manufacturer: Vishay Win Source Part Number: 1109854-TLZ2V7B-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1109854-TLZ2V7B-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TLZ2V7B-GS18 - 1109854-TLZ2V7B-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ2V7B-GS18
1109854-TLZ2V7B-GS18
Diodes - Zener - Single - TLZ2V7B-GS18 1109854-TLZ2V7B-GS18
Manufacturer: Vishay Win Source Part Number: 1109854-TLZ2V7B-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 50μA @ 1V Voltage - Zener (Nom) (Vz): 2.7V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1109854-TLZ2V7B-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 50μA @ 1V
Voltage - Zener (Nom) (Vz): 2.7V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
50uA Zener Diode - 287-TLZ2V7B-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50uA Zener Diode
287-TLZ2V7B-GS18
50uA Zener Diode 287-TLZ2V7B-GS18
Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA Product overview: TLZ2V7B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 50uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 50uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ2V7B-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA Product overview: TLZ2V7B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 50uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 50uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ2V7B-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TLZ2V7B-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ2V7B-GS18-ND
Single Zener Diodes TLZ2V7B-GS18-ND
Zener Diode 2.7V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 2.7V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ2V7B-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TLZ2V7B-GS18
Discrete Semiconductor Products - Diodes - Zener TLZ2V7B-GS18
DIODE ZENER 2.7V 500MW SOD80

DIODE ZENER 2.7V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ2V7B-GS18
Zener Diodes TLZ2V7B-GS18
Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA

Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 1109854-TLZ2V7B-GS18 287-TLZ2V7B-GS18 TLZ2V7B-GS18-ND TLZ2V7B-GS18 TLZ2V7B-GS18
Product Name Diodes - Zener - Single - TLZ2V7B-GS18 50uA Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
VZ 2.7 volts 2.7 volts 2.7 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data