Vishay Precision Group Single Zener Diodes TLZ2V7A-GS18

Description
Zener Diode 2.7V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 2.7V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TLZ2V7A-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ2V7A-GS18-ND
Single Zener Diodes TLZ2V7A-GS18-ND
Zener Diode 2.7V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 2.7V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
50uA Zener Diode - 287-TLZ2V7A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50uA Zener Diode
287-TLZ2V7A-GS18
50uA Zener Diode 287-TLZ2V7A-GS18
Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA Product overview: TLZ2V7A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 50uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 50uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ2V7A-GS18 can be used for catalog matching and distributor lookup.

Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA Product overview: TLZ2V7A-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 50uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 50uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ2V7A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1100219-TLZ2V7A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1100219-TLZ2V7A-GS18
Discrete Semiconductor Products - Diodes - Zener - Single 1100219-TLZ2V7A-GS18
Win Source Part Number: 1100219-TLZ2V7A-GS18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101, TLZ Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Impedance (Max) (Zzt): 100 Ohms Package / Case: DO-213AC, MINI-MELF, SOD-80 Supplier Device Package: SOD-80 MiniMELF Temperature Range - Operating: -65°C ~ 175°C Alternative Parts (Cross-Reference): TLZ2V7B-GS08; BZT52C2V4-7-F; MMSZ2V4T1; BZV55-B2V4115; BZT52C2V7-13-F; BZT55C2V4-GS08; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TLZ2V7

Win Source Part Number: 1100219-TLZ2V7A-GS18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101, TLZ
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Impedance (Max) (Zzt): 100 Ohms
Package / Case: DO-213AC, MINI-MELF, SOD-80
Supplier Device Package: SOD-80 MiniMELF
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): TLZ2V7B-GS08; BZT52C2V4-7-F; MMSZ2V4T1; BZV55-B2V4115; BZT52C2V7-13-F; BZT55C2V4-GS08;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TLZ2V7

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ2V7A-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
TLZ2V7A-GS18
Discrete Semiconductor Products - Diodes - Zener TLZ2V7A-GS18
DIODE ZENER 2.7V 500MW SOD80

DIODE ZENER 2.7V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ2V7A-GS18
Zener Diodes TLZ2V7A-GS18
Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA

Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TLZ2V7A-GS18-ND 287-TLZ2V7A-GS18 1100219-TLZ2V7A-GS18 TLZ2V7A-GS18 TLZ2V7A-GS18
Product Name Single Zener Diodes 50uA Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel DO-213AC, MINI-MELF, SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data