The TLZ2V7A-GS08 is a Zener diode from the TLZ series, designed for voltage stabilization applications. It features a nominal Zener voltage of 2.7 V and a maximum power dissipation of 500 mW. The diode operates within a temperature range of -65°C to +175°C, making it suitable for various environmental conditions. It has a low reverse current level and high stability, contributing to its reliability in circuits. This component is packaged in a MiniMELF (SOD-80) format, which is ideal for surface mount applications. The device is moisture sensitivity level 1, allowing for standard soldering conditions with a peak temperature of 260°C. The TLZ2V7A-GS08 is available in reels of 2,500 units, with a minimum order quantity of 12,500 units per box. This product is compliant with AEC-Q101 standards, making it suitable for automotive applications.
Manufacturer: Vishay
Win Source Part Number: 900309-TLZ2V7A-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 2.7 V 500 mW - Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLZ2V7
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA Product overview: TLZ2V7A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 50uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 50uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ2V7A-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 2.7V 500MW SOD80
DIODE ZENER 2.7V 500MW SOD80
Zener Diode 2.7V 500mW Surface Mount SOD-80 MiniMELF
DIODE ZENER 2.7V 500MW SOD80
Zener Diodes 2.7 Volt 0.5 Watt IR = 50uA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 900309-TLZ2V7A-GS08 | 2086-TLZ2V7A-GS08 | 112-TLZ2V7A-GS08CT-ND | TLZ2V7A-GS08 | TLZ2V7A-GS08 |
| Product Name | Diodes - Zener - Single - TLZ2V7A-GS08 | 50uA Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 2.7 volts | 2.7 volts |