Zener Diodes 2.4 Volt 0.5 Watt IR = 70uA Product overview: TLZ2V4B-GS18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 70uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 70uA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-TLZ2V4B-GS18 can be used for catalog matching and distributor lookup.
Zener Diode 2.4V 500mW Surface Mount SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 1109853-TLZ2V4B-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 70μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Safety
Zener Diodes 2.4 Volt 0.5 Watt IR = 70uA
DIODE ZENER 2.4V 500MW SOD80
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-TLZ2V4B-GS18 | TLZ2V4B-GS18-ND | 1109853-TLZ2V4B-GS18 | TLZ2V4B-GS18 | TLZ2V4B-GS18 |
| Product Name | 70uA Zener Diode | Single Zener Diodes | Diodes - Zener - Single - TLZ2V4B-GS18 | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| RoHS Compliant | RoHS | ||||
| VZ | 2.4 volts | 2.4 volts | 2.4 volts | ||
| ZZT | 100 ohms | 100 ohms | 100 ohms |