Vishay Intertechnology, Inc. Single Zener Diodes TLZ2V4A-GS08

Description
Zener Diode 2.4V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 2.4V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TLZ2V4A-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ2V4A-GS08-ND
Single Zener Diodes TLZ2V4A-GS08-ND
Zener Diode 2.4V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 2.4V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ2V4A-GS08 - 057081-TLZ2V4A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ2V4A-GS08
057081-TLZ2V4A-GS08
Diodes - Zener - Single - TLZ2V4A-GS08 057081-TLZ2V4A-GS08
Manufacturer: Vishay Win Source Part Number: 057081-TLZ2V4A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 70μA @ 1V Voltage - Zener (Nom) (Vz): 2.4V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057081-TLZ2V4A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 70μA @ 1V
Voltage - Zener (Nom) (Vz): 2.4V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
70uA Zener Diode - 287-TLZ2V4A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70uA Zener Diode
287-TLZ2V4A-GS08
70uA Zener Diode 287-TLZ2V4A-GS08
Zener Diodes 2.4 Volt 0.5 Watt IR = 70uA Product overview: TLZ2V4A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 70uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 70uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ2V4A-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 2.4 Volt 0.5 Watt IR = 70uA Product overview: TLZ2V4A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 70uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 70uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ2V4A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TLZ2V4A-GS08
Zener Diodes TLZ2V4A-GS08
Zener Diodes 2.4 Volt 0.5 Watt IR = 70uA

Zener Diodes 2.4 Volt 0.5 Watt IR = 70uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ2V4A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ2V4A-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ2V4A-GS08
DIODE ZENER 2.4V 500MW SOD80

DIODE ZENER 2.4V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TLZ2V4A-GS08-ND 057081-TLZ2V4A-GS08 287-TLZ2V4A-GS08 TLZ2V4A-GS08 TLZ2V4A-GS08
Product Name Single Zener Diodes Diodes - Zener - Single - TLZ2V4A-GS08 70uA Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
VZ 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data