Vishay Intertechnology, Inc. 27V 500mW Zener Diode TLZ27D-GS08

Description
Diode Zener Single 27V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ27D-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ27D-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 27V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ27D-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ27D-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
27V 500mW Zener Diode - 287-TLZ27D-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27V 500mW Zener Diode
287-TLZ27D-GS08
27V 500mW Zener Diode 287-TLZ27D-GS08
Diode Zener Single 27V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ27D-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ27D-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 27V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ27D-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 27V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 27V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ27D-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TLZ27D-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ27D-GS08-ND
Single Zener Diodes TLZ27D-GS08-ND
Zener Diode 27V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 27V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ27D-GS08 - 057080-TLZ27D-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ27D-GS08
057080-TLZ27D-GS08
Diodes - Zener - Single - TLZ27D-GS08 057080-TLZ27D-GS08
Manufacturer: Vishay Win Source Part Number: 057080-TLZ27D-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 25V Voltage - Zener (Nom) (Vz): 27V Impedance (Max) (Zzt): 45 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MLL5254C; 1N5254CURTR; 1N5254CUR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 057080-TLZ27D-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 25V
Voltage - Zener (Nom) (Vz): 27V
Impedance (Max) (Zzt): 45 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MLL5254C; 1N5254CURTR; 1N5254CUR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TLZ27D-GS08
Zener Diodes TLZ27D-GS08
Zener Diodes 27 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 27 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ27D-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ27D-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ27D-GS08
DIODE ZENER 27V 500MW SOD80

DIODE ZENER 27V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TLZ27D-GS08 TLZ27D-GS08-ND 057080-TLZ27D-GS08 TLZ27D-GS08 TLZ27D-GS08
Product Name 27V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - TLZ27D-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 27 volts 27 volts 27 volts
ZZT 45 ohms 45 ohms 45 ohms
Unlock Full Specs
to access all available technical data