Vishay Intertechnology, Inc. Single Zener Diodes TLZ24A-GS08

Description
Zener Diode 24V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 24V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - TLZ24A-GS08-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ24A-GS08-ND
Single Zener Diodes TLZ24A-GS08-ND
Zener Diode 24V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 24V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
0.04uA Zener Diode - 287-TLZ24A-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
287-TLZ24A-GS08
0.04uA Zener Diode 287-TLZ24A-GS08
Zener Diodes 24 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ24A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ24A-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 24 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ24A-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ24A-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TLZ24A-GS08 - 213128-TLZ24A-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ24A-GS08
213128-TLZ24A-GS08
Diodes - Zener - Single - TLZ24A-GS08 213128-TLZ24A-GS08
Manufacturer: Vishay Win Source Part Number: 213128-TLZ24A-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 20.9V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 35 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 213128-TLZ24A-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 20.9V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 35 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ24A-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ24A-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ24A-GS08
DIODE ZENER 24V 500MW SOD80

DIODE ZENER 24V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ24A-GS08
Zener Diodes TLZ24A-GS08
Zener Diodes 24 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 24 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number TLZ24A-GS08-ND 287-TLZ24A-GS08 213128-TLZ24A-GS08 TLZ24A-GS08 TLZ24A-GS08
Product Name Single Zener Diodes 0.04uA Zener Diode Diodes - Zener - Single - TLZ24A-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-C27J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1220292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4491US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details