Vishay Intertechnology, Inc. Diodes - Zener - Single - TLZ20B-GS08 TLZ20B-GS08

Description
Manufacturer: Vishay Win Source Part Number: 057072-TLZ20B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 17.7V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 057072-TLZ20B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 17.7V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TLZ20B-GS08 - 057072-TLZ20B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ20B-GS08
057072-TLZ20B-GS08
Diodes - Zener - Single - TLZ20B-GS08 057072-TLZ20B-GS08
Manufacturer: Vishay Win Source Part Number: 057072-TLZ20B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 17.7V Voltage - Zener (Nom) (Vz): 20V Impedance (Max) (Zzt): 28 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057072-TLZ20B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 17.7V
Voltage - Zener (Nom) (Vz): 20V
Impedance (Max) (Zzt): 28 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
19.11V Zener Diode - 287-TLZ20B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
19.11V Zener Diode
287-TLZ20B-GS08
19.11V Zener Diode 287-TLZ20B-GS08
Zener Diode, single, Two Terminal, 19.11V V(Z), 2.5%, sod-80 |Vishay TLZ20B-GS08 Product overview: TLZ20B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.11V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ20B-GS08 can be used for catalog matching and distributor lookup.

Zener Diode, single, Two Terminal, 19.11V V(Z), 2.5%, sod-80 |Vishay TLZ20B-GS08 Product overview: TLZ20B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 19.11V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 19.11V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ20B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - TLZ20B-GS08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ20B-GS08GITR-ND
Single Zener Diodes TLZ20B-GS08GITR-ND
Zener Diode 20V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TLZ20B-GS08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ20B-GS08GIDKR-ND
Single Zener Diodes TLZ20B-GS08GIDKR-ND
Zener Diode 20V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TLZ20B-GS08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
TLZ20B-GS08GICT-ND
Single Zener Diodes TLZ20B-GS08GICT-ND
Zener Diode 20V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 20V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ20B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ20B-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ20B-GS08
DIODE ZENER 20V 500MW SOD80

DIODE ZENER 20V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ20B-GS08
Zener Diodes TLZ20B-GS08
Zener Diodes 20 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 20 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 057072-TLZ20B-GS08 287-TLZ20B-GS08 TLZ20B-GS08GITR-ND TLZ20B-GS08 TLZ20B-GS08
Product Name Diodes - Zener - Single - TLZ20B-GS08 19.11V Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
VZ 20 volts 20 volts 20 volts
ZZT 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data