Zener Diode 20V 500mW Surface Mount SOD-80 MiniMELF
Zener Diodes 20 Volt 0.5 Watt IR = 0.04uA
DIODE ZENER 20V 500MW SOD80
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | TLZ20-GS08-ND | TLZ20-GS08 | TLZ20-GS08 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) |