Vishay Intertechnology, Inc. Single Zener Diodes TLZ18B-GS08

Description
Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet
Description
Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-TLZ18B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ18B-GS08CT-ND
Single Zener Diodes 112-TLZ18B-GS08CT-ND
Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ18B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ18B-GS08DKR-ND
Single Zener Diodes 112-TLZ18B-GS08DKR-ND
Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ18B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ18B-GS08TR-ND
Single Zener Diodes 112-TLZ18B-GS08TR-ND
Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 18V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
0.04uA Zener Diode - 287-TLZ18B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
287-TLZ18B-GS08
0.04uA Zener Diode 287-TLZ18B-GS08
Zener Diodes 18 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ18B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ18B-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 18 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ18B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ18B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TLZ18B-GS08 - 797173-TLZ18B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ18B-GS08
797173-TLZ18B-GS08
Diodes - Zener - Single - TLZ18B-GS08 797173-TLZ18B-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 797173-TLZ18B-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Power - Max: 500mW Current - Reverse Leakage @ Vr: 40nA @ 16V Voltage - Zener (Nom) (Vz): 18V Family Name: TLZ18B Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 MiniMELF Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 23 Ohm Alternative Parts (Cross-Reference): CLL4705 TR; CLL4705 BK; CLL4705 Lead Free; CLL4705; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 797173-TLZ18B-GS08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 40nA @ 16V
Voltage - Zener (Nom) (Vz): 18V
Family Name: TLZ18B
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 23 Ohm
Alternative Parts (Cross-Reference): CLL4705 TR; CLL4705 BK; CLL4705 Lead Free; CLL4705;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
TLZ18B-GS08
Zener Diodes TLZ18B-GS08
Zener Diodes 18 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 18 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ18B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ18B-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ18B-GS08
DIODE ZENER 18V 500MW SOD80

DIODE ZENER 18V 500MW SOD80

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-TLZ18B-GS08CT-ND 287-TLZ18B-GS08 797173-TLZ18B-GS08 TLZ18B-GS08 TLZ18B-GS08
Product Name Single Zener Diodes 0.04uA Zener Diode Diodes - Zener - Single - TLZ18B-GS08 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data