Vishay Intertechnology, Inc. Diodes - Zener - Single - TLZ16C-GS08 TLZ16C-GS08

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 797172-TLZ16C-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Power - Max: 500mW Current - Reverse Leakage @ Vr: 40nA @ 14.9V Voltage - Zener (Nom) (Vz): 16V Family Name: TLZ16C Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 MiniMELF Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 18 Ohm Alternative Parts (Cross-Reference): DL5246B-T1-G; BZV55-C16/G; CLL5246D; BZV55C16; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 797172-TLZ16C-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Power - Max: 500mW Current - Reverse Leakage @ Vr: 40nA @ 14.9V Voltage - Zener (Nom) (Vz): 16V Family Name: TLZ16C Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 MiniMELF Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 18 Ohm Alternative Parts (Cross-Reference): DL5246B-T1-G; BZV55-C16/G; CLL5246D; BZV55C16; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - TLZ16C-GS08 - 797172-TLZ16C-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ16C-GS08
797172-TLZ16C-GS08
Diodes - Zener - Single - TLZ16C-GS08 797172-TLZ16C-GS08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 797172-TLZ16C-GS08 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -65°C ~ 175°C Package: DO-213AC, MINI-MELF, SOD-80 Mounting: SMD Power - Max: 500mW Current - Reverse Leakage @ Vr: 40nA @ 14.9V Voltage - Zener (Nom) (Vz): 16V Family Name: TLZ16C Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 MiniMELF Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 18 Ohm Alternative Parts (Cross-Reference): DL5246B-T1-G; BZV55-C16/G; CLL5246D; BZV55C16; Introduction Date: May 18, 2004 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 797172-TLZ16C-GS08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Package: DO-213AC, MINI-MELF, SOD-80
Mounting: SMD
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 40nA @ 14.9V
Voltage - Zener (Nom) (Vz): 16V
Family Name: TLZ16C
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 MiniMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 18 Ohm
Alternative Parts (Cross-Reference): DL5246B-T1-G; BZV55-C16/G; CLL5246D; BZV55C16;
Introduction Date: May 18, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.04uA Zener Diode - 287-TLZ16C-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
287-TLZ16C-GS08
0.04uA Zener Diode 287-TLZ16C-GS08
Zener Diodes 16 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ16C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ16C-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 16 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ16C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ16C-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TLZ16C-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ16C-GS08CT-ND
Single Zener Diodes 112-TLZ16C-GS08CT-ND
Zener Diode 16V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ16C-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ16C-GS08TR-ND
Single Zener Diodes 112-TLZ16C-GS08TR-ND
Zener Diode 16V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ16C-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ16C-GS08DKR-ND
Single Zener Diodes 112-TLZ16C-GS08DKR-ND
Zener Diode 16V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 16V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - TLZ16C-GS08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
TLZ16C-GS08
Single Zener Diodes TLZ16C-GS08
DIODE ZENER 16V 500MW SOD80

DIODE ZENER 16V 500MW SOD80

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ16C-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ16C-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ16C-GS08
DIODE ZENER 16V 500MW SOD80

DIODE ZENER 16V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 797172-TLZ16C-GS08 287-TLZ16C-GS08 112-TLZ16C-GS08CT-ND TLZ16C-GS08 TLZ16C-GS08
Product Name Diodes - Zener - Single - TLZ16C-GS08 0.04uA Zener Diode Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
VZ 16 volts 16 volts 16 volts 16 volts
ZZT 18 ohms 18 ohms 18 ohms 18 ohms
IR 4.00E-5 mA 4.00E-5 mA 40 mA
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data