Vishay Intertechnology, Inc. 15V 500mW Zener Diode TLZ15B-GS08

Description
Diode Zener Single 15V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ15B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ15B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Single 15V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ15B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ15B-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 500mW Zener Diode - 287-TLZ15B-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 500mW Zener Diode
287-TLZ15B-GS08
15V 500mW Zener Diode 287-TLZ15B-GS08
Diode Zener Single 15V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ15B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ15B-GS08 can be used for catalog matching and distributor lookup.

Diode Zener Single 15V 3% 500mW 2-Pin Mini-MELF SOD-80 T/R Product overview: TLZ15B-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ15B-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 112-TLZ15B-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ15B-GS08TR-ND
Single Zener Diodes 112-TLZ15B-GS08TR-ND
Zener Diode 15V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 15V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ15B-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ15B-GS08CT-ND
Single Zener Diodes 112-TLZ15B-GS08CT-ND
Zener Diode 15V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 15V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ15B-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ15B-GS08DKR-ND
Single Zener Diodes 112-TLZ15B-GS08DKR-ND
Zener Diode 15V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 15V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Diodes - Zener - Single - TLZ15B-GS08 - 057066-TLZ15B-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ15B-GS08
057066-TLZ15B-GS08
Diodes - Zener - Single - TLZ15B-GS08 057066-TLZ15B-GS08
Manufacturer: Vishay Win Source Part Number: 057066-TLZ15B-GS08 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 40nA @ 13.2V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 16 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 MiniMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 057066-TLZ15B-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 40nA @ 13.2V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 16 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80 MiniMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - TLZ15B-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ15B-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ15B-GS08
DIODE ZENER 15V 500MW SOD80

DIODE ZENER 15V 500MW SOD80

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
TLZ15B-GS08
Zener Diodes TLZ15B-GS08
Zener Diodes 15 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 15 Volt 0.5 Watt IR = 0.04uA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-TLZ15B-GS08 112-TLZ15B-GS08TR-ND 057066-TLZ15B-GS08 TLZ15B-GS08 TLZ15B-GS08
Product Name 15V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - TLZ15B-GS08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 15 volts 15 volts 15 volts
ZZT 16 ohms 16 ohms 16 ohms
Unlock Full Specs
to access all available technical data