Vishay Intertechnology, Inc. 0.04uA Zener Diode TLZ12C-GS08

Description
Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ12C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ12C-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ12C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ12C-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.04uA Zener Diode - 287-TLZ12C-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.04uA Zener Diode
287-TLZ12C-GS08
0.04uA Zener Diode 287-TLZ12C-GS08
Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ12C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ12C-GS08 can be used for catalog matching and distributor lookup.

Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ12C-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ12C-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - TLZ12C-GS08 - 900308-TLZ12C-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - TLZ12C-GS08
900308-TLZ12C-GS08
Diodes - Zener - Single - TLZ12C-GS08 900308-TLZ12C-GS08
Manufacturer: Vishay Win Source Part Number: 900308-TLZ12C-GS08 Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 12 V 500 mW - Surface Mount SOD-80 MiniMELF Package: DO-213AC, MINI-MELF, SOD-80 Package: Reel - TR Mounting: Surface Mount Family Name: TLZ12 Categories: Discrete Semiconductor Products Case / Package: SOD-80 MiniMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: 112-TLZ12C-GS08DKR, TLZ12C-GS08-ND, 112-TLZ12C-GS08TR, TLZ12C-GS08GITR, 112-TLZ12C-GS08CT, TLZ12C-GS08GITR-ND, TLZ12C-GS08GICT, TLZ12C-GS08GICT-ND

Manufacturer: Vishay
Win Source Part Number: 900308-TLZ12C-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 12 V 500 mW - Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLZ12
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-TLZ12C-GS08DKR, TLZ12C-GS08-ND, 112-TLZ12C-GS08TR, TLZ12C-GS08GITR, 112-TLZ12C-GS08CT, TLZ12C-GS08GITR-ND, TLZ12C-GS08GICT, TLZ12C-GS08GICT-ND

Buy Now Datasheet
Single Zener Diodes - 112-TLZ12C-GS08CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ12C-GS08CT-ND
Single Zener Diodes 112-TLZ12C-GS08CT-ND
Zener Diode 12V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ12C-GS08DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ12C-GS08DKR-ND
Single Zener Diodes 112-TLZ12C-GS08DKR-ND
Zener Diode 12V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Single Zener Diodes - 112-TLZ12C-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-TLZ12C-GS08TR-ND
Single Zener Diodes 112-TLZ12C-GS08TR-ND
Zener Diode 12V 500mW Surface Mount SOD-80 MiniMELF

Zener Diode 12V 500mW Surface Mount SOD-80 MiniMELF

Buy Now Datasheet
Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA - 884-TLZ12C-GS08 - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA
884-TLZ12C-GS08
Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA 884-TLZ12C-GS08
Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA

Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - TLZ12C-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
TLZ12C-GS08
Discrete Semiconductor Products - Diodes - Zener TLZ12C-GS08
DIODE ZENER 12V 500MW SOD80

DIODE ZENER 12V 500MW SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-TLZ12C-GS08 900308-TLZ12C-GS08 112-TLZ12C-GS08CT-ND 884-TLZ12C-GS08 TLZ12C-GS08
Product Name 0.04uA Zener Diode Diodes - Zener - Single - TLZ12C-GS08 Single Zener Diodes Zener Diodes 12 Volt 0.5 Watt IR = 0.04uA Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 MELF; DO-213AC, MINI-MELF, SOD-80; SOD-80 MiniMELF; MELF; SOD-80 MiniMELF; SOD-80
RoHS Compliant RoHS RoHS
VZ 12 volts 12 volts 12 volts
ZZT 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data