Vishay Intertechnology, Inc. Electronic Wholesale - TLZ12B TLZ12B

Description
Manufacturer: Vishay Win Source Part Number: 757548-TLZ12B Manufacturer Homepage: www.vishay.com Reference case: LL-34 Reference Date Code: 1522+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 757548-TLZ12B Manufacturer Homepage: www.vishay.com Reference case: LL-34 Reference Date Code: 1522+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - TLZ12B - 757548-TLZ12B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - TLZ12B
757548-TLZ12B
Electronic Wholesale - TLZ12B 757548-TLZ12B
Manufacturer: Vishay Win Source Part Number: 757548-TLZ12B Manufacturer Homepage: www.vishay.com Reference case: LL-34 Reference Date Code: 1522+ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 757548-TLZ12B
Manufacturer Homepage: www.vishay.com
Reference case: LL-34
Reference Date Code: 1522+
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 757548-TLZ12B
Product Name Electronic Wholesale - TLZ12B
Unlock Full Specs
to access all available technical data

Similar Products

RF Schottky Diode - DMJ2777-220 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type Schottky; RF Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4979US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 63 mA
IR 2 mA
View Details
B48-2 and B48-2T Series B485B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed double diode - BAS28-QR - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details