Manufacturer: Vishay
Win Source Part Number: 900307-TLZ10D-GS08
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 10 V 500 mW - Surface Mount SOD-80 MiniMELF
Package: DO-213AC, MINI-MELF, SOD-80
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLZ10
Categories: Discrete Semiconductor Products
Case / Package: SOD-80 MiniMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diodes 10 Volt 0.5 Watt IR = 0.04uA Product overview: TLZ10D-GS08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.04uA. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.04uA, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-TLZ10D-GS08 can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 500MW SOD80
DIODE ZENER 10V 500MW SOD80
Zener Diode 10V 500mW Surface Mount SOD-80 MiniMELF
Zener Diodes 10 Volt 0.5 Watt IR = 0.04uA
DIODE ZENER 10V 500MW SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 900307-TLZ10D-GS08 | 287-TLZ10D-GS08 | 112-TLZ10D-GS08CT-ND | TLZ10D-GS08 | TLZ10D-GS08 |
| Product Name | Diodes - Zener - Single - TLZ10D-GS08 | 0.04uA Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | Tape and Reel | SOD-80; SOD-80 | MiniMELF; MELF; SOD-80 MiniMELF; SOD-80 | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 10 volts | 10 volts |