Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLUR4400

Description
Win Source Part Number: 1371949-TLUR4400 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLUR4400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 630nm Wavelength - Peak: 640nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371949-TLUR4400 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLUR4400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 630nm Wavelength - Peak: 640nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLUR4400 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLUR4400
Optoelectronics - LED Indication - Discrete TLUR4400
Win Source Part Number: 1371949-TLUR4400 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLUR4400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 630nm Wavelength - Peak: 640nm

Win Source Part Number: 1371949-TLUR4400
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: TLUR4400
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 6.10mm
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 630nm
Wavelength - Peak: 640nm

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-TLUR4400
Color Led Lighting 125-TLUR4400
LED Uni-Color Red 640nm 2-Pin T-1 T/R Product overview: TLUR4400 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLUR4400 can be used for catalog matching and distributor lookup.

LED Uni-Color Red 640nm 2-Pin T-1 T/R Product overview: TLUR4400 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLUR4400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number TLUR4400 125-TLUR4400
Product Name Optoelectronics - LED Indication - Discrete Color Led Lighting
Unlock Full Specs
to access all available technical data