Win Source Part Number: 1371789-TLPR5600
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Bulk
Product Status: Active
Package / Case: Radial, Side View
Supplier Device Package: Side View LED
Base Product Number: TLPR5600
Mounting Type: Through Hole, Right Angle
HTSUS: 8541.41.0000
Size / Dimension: 4.50mm L x 4.00mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 7.80mm
Lens Transparency: Diffused
Millicandela Rating: 3.5mcd
Lens Style: Round with Domed Top
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Viewing Angle: 160°
Wavelength - Dominant: 630nm
Wavelength - Peak: 640nm
Red LED Emitter, 630nm, 20mA, 160° View, Radial Product overview: TLPR5600 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, 20mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLPR5600 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Lamps | LED Lamps |
| Product Number | TLPR5600 | 125-TLPR5600 |
| Product Name | Optoelectronics - LED Indication - Discrete | 20mA Color Led Lighting |