Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLMO1100-GS08

Description
Win Source Part Number: 1371818-TLMO1100-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: TLMO1100 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Standard Height (Max): 0.65mm Millicandela Rating: 80mcd Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 160° Wavelength - Dominant: 606nm Wavelength - Peak: 610nm Color: Orange
Request a Quote Datasheet
Description
Win Source Part Number: 1371818-TLMO1100-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: TLMO1100 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Standard Height (Max): 0.65mm Millicandela Rating: 80mcd Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 160° Wavelength - Dominant: 606nm Wavelength - Peak: 610nm Color: Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLMO1100-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLMO1100-GS08
Optoelectronics - LED Indication - Discrete TLMO1100-GS08
Win Source Part Number: 1371818-TLMO1100-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 31 pct. MSL Level: 2 (1 Year) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: TLMO1100 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Standard Height (Max): 0.65mm Millicandela Rating: 80mcd Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Viewing Angle: 160° Wavelength - Dominant: 606nm Wavelength - Peak: 610nm Color: Orange

Win Source Part Number: 1371818-TLMO1100-GS08
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 31 pct.
MSL Level: 2 (1 Year)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: TLMO1100
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Standard
Height (Max): 0.65mm
Millicandela Rating: 80mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 160°
Wavelength - Dominant: 606nm
Wavelength - Peak: 610nm
Color: Orange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number TLMO1100-GS08
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details