Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLMO1000-GS08

Description
Win Source Part Number: 1371810-TLMO1000-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 2 (1 Year) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: TLMO1000 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Standard Height (Max): 0.65mm Millicandela Rating: 7.5mcd Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Viewing Angle: 160° Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Color: Orange
Request a Quote Datasheet
Description
Win Source Part Number: 1371810-TLMO1000-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 2 (1 Year) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: TLMO1000 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Standard Height (Max): 0.65mm Millicandela Rating: 7.5mcd Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Viewing Angle: 160° Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Color: Orange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLMO1000-GS08 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLMO1000-GS08
Optoelectronics - LED Indication - Discrete TLMO1000-GS08
Win Source Part Number: 1371810-TLMO1000-GS0 8 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 30 pct. MSL Level: 2 (1 Year) Mfr: Vishay Semiconductor Opto Division Series: Automotive, AEC-Q101 Package: Tape & Reel Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Base Product Number: TLMO1000 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 1.60mm L x 0.80mm W REACH Status: REACH Unaffected ECCN: EAR99 Configuration: Standard Height (Max): 0.65mm Millicandela Rating: 7.5mcd Lens Style: Rectangle with Flat Top Lens Size: 1.60mm x 0.80mm Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Viewing Angle: 160° Wavelength - Dominant: 605nm Wavelength - Peak: 610nm Color: Orange

Win Source Part Number: 1371810-TLMO1000-GS08
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 30 pct.
MSL Level: 2 (1 Year)
Mfr: Vishay Semiconductor Opto Division
Series: Automotive, AEC-Q101
Package: Tape & Reel
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Base Product Number: TLMO1000
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 1.60mm L x 0.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: Standard
Height (Max): 0.65mm
Millicandela Rating: 7.5mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.60mm x 0.80mm
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Viewing Angle: 160°
Wavelength - Dominant: 605nm
Wavelength - Peak: 610nm
Color: Orange

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number TLMO1000-GS08
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 1225166 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details