Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988794-TLMB3140-GS08
Color: Blue
Termination: SMD/SMT
Mounting: SMD (SMT)
Forward Voltage: 3.5 V
Luminous Intensity: 40 mcd
Forward Current: 20 mA
Viewing Angle: 60 °
Wavelength: 470 nm
Width: 3.5 mm
Categories: OEM Parts(T-Z)
Case / Package: PLCC
Lens Style: Round
Alternative Parts (Cross-Reference): TLMB3140-GS08.TLMB31
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 84 mW
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 988794-TLMB3140-GS08. |
| Product Name | OEM Parts - OEM Parts (T - Z) - TLMB3140-GS08. |