Vishay Intertechnology, Inc. Through-Hole 10mA Color Led Lighting TLHY5401

Description
Standard LEDs - Through Hole Yellow Tinted Diff 4.0-7.0mcd@10mA Product overview: TLHY5401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHY5401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard LEDs - Through Hole Yellow Tinted Diff 4.0-7.0mcd@10mA Product overview: TLHY5401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHY5401 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 10mA Color Led Lighting
125-TLHY5401
Through-Hole 10mA Color Led Lighting 125-TLHY5401
Standard LEDs - Through Hole Yellow Tinted Diff 4.0-7.0mcd@10mA Product overview: TLHY5401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHY5401 can be used for catalog matching and distributor lookup.

Standard LEDs - Through Hole Yellow Tinted Diff 4.0-7.0mcd@10mA Product overview: TLHY5401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHY5401 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 125-TLHY5401
Product Name Through-Hole 10mA Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LED Bulbs - 199057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 0.9055 inch (23 mm)
View Details