Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLHR4405

Description
Win Source Part Number: 1371784-TLHR4405 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TLH.44 Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLHR4405 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371784-TLHR4405 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TLH.44 Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLHR4405 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLHR4405 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLHR4405
Optoelectronics - LED Indication - Discrete TLHR4405
Win Source Part Number: 1371784-TLHR4405 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Series: TLH.44 Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: T-1 Base Product Number: TLHR4405 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 15mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm

Win Source Part Number: 1371784-TLHR4405
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TLH.44
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: TLHR4405
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 6.10mm
Lens Transparency: Diffused
Millicandela Rating: 15mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm

Buy Now Datasheet
Singapore, Singapore
2V 10mA Color Led Lighting
125-TLHR4405
2V 10mA Color Led Lighting 125-TLHR4405
Red LED Emitter 635nm 2V 10mA 60° Diffused T-1 Radial Product overview: TLHR4405 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 10mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, 2V, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4405 can be used for catalog matching and distributor lookup.

Red LED Emitter 635nm 2V 10mA 60° Diffused T-1 Radial Product overview: TLHR4405 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 10mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, 2V, 10mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number TLHR4405 125-TLHR4405
Product Name Optoelectronics - LED Indication - Discrete 2V 10mA Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Inspection Lamps - 1985419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 7.4 inch (188 mm)
View Details