Win Source Part Number: 1371701-TLHR4401
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Series: TLH.44
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: T-1
Base Product Number: TLHR4401
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 6.10mm
Lens Transparency: Diffused
Millicandela Rating: 14mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm
Red Diffused 3mm Through Hole LED Emitter, 625nm, 30mA Product overview: TLHR4401 from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 30mA. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part, Through-Hole, 30mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4401 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | LED Lamps | LED Lamps |
| Product Number | TLHR4401 | 125-TLHR4401 |
| Product Name | Optoelectronics - LED Indication - Discrete | Through-Hole 30mA Color Led Lighting |