Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLHR4400-AS12Z

Description
Win Source Part Number: 1371780-TLHR4400-AS1 2Z Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Semiconductor Opto Division Series: TLH.44 Package / Case: Radial Supplier Device Package: T-1 (3mm) Base Product Number: TLHR4400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 13mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Product Status: Active
Request a Quote Datasheet
Description
Win Source Part Number: 1371780-TLHR4400-AS1 2Z Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Semiconductor Opto Division Series: TLH.44 Package / Case: Radial Supplier Device Package: T-1 (3mm) Base Product Number: TLHR4400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 13mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLHR4400-AS12Z - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLHR4400-AS12Z
Optoelectronics - LED Indication - Discrete TLHR4400-AS12Z
Win Source Part Number: 1371780-TLHR4400-AS1 2Z Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: Vishay Semiconductor Opto Division Series: TLH.44 Package / Case: Radial Supplier Device Package: T-1 (3mm) Base Product Number: TLHR4400 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.10mm Lens Transparency: Diffused Millicandela Rating: 13mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 2V Current - Test: 10mA Viewing Angle: 60° Wavelength - Dominant: 619nm Wavelength - Peak: 635nm Product Status: Active

Win Source Part Number: 1371780-TLHR4400-AS12Z
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: Vishay Semiconductor Opto Division
Series: TLH.44
Package / Case: Radial
Supplier Device Package: T-1 (3mm)
Base Product Number: TLHR4400
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 6.10mm
Lens Transparency: Diffused
Millicandela Rating: 13mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 10mA
Viewing Angle: 60°
Wavelength - Dominant: 619nm
Wavelength - Peak: 635nm
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-TLHR4400-AS12Z
Color Led Lighting 125-TLHR4400-AS12Z
Visible LED, T-1 SINGLE COLOR LED, RED, 3 mm, GREEN, PLASTIC PACKAGE-2 Product overview: TLHR4400-AS12Z from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4400-AS12Z can be used for catalog matching and distributor lookup.

Visible LED, T-1 SINGLE COLOR LED, RED, 3 mm, GREEN, PLASTIC PACKAGE-2 Product overview: TLHR4400-AS12Z from Vishay is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-TLHR4400-AS12Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number TLHR4400-AS12Z 125-TLHR4400-AS12Z
Product Name Optoelectronics - LED Indication - Discrete Color Led Lighting
Unlock Full Specs
to access all available technical data