Vishay Intertechnology, Inc. Optoelectronics - LED Indication - Discrete TLDR4900

Description
Win Source Part Number: 1371660-TLDR4900 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: 3mm Base Product Number: TLDR4900 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.40mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Viewing Angle: 32° Wavelength - Dominant: 648nm Wavelength - Peak: 650nm
Request a Quote Datasheet
Description
Win Source Part Number: 1371660-TLDR4900 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: 3mm Base Product Number: TLDR4900 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.40mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Viewing Angle: 32° Wavelength - Dominant: 648nm Wavelength - Peak: 650nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - TLDR4900 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
TLDR4900
Optoelectronics - LED Indication - Discrete TLDR4900
Win Source Part Number: 1371660-TLDR4900 Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Bulk Product Status: Active Package / Case: Radial Supplier Device Package: 3mm Base Product Number: TLDR4900 Mounting Type: Through Hole HTSUS: 8541.41.0000 REACH Status: REACH Unaffected ECCN: EAR99 Color: Red Configuration: Standard Height (Max): 6.40mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 200mcd Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Viewing Angle: 32° Wavelength - Dominant: 648nm Wavelength - Peak: 650nm

Win Source Part Number: 1371660-TLDR4900
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Semiconductor Opto Division
Package: Bulk
Product Status: Active
Package / Case: Radial
Supplier Device Package: 3mm
Base Product Number: TLDR4900
Mounting Type: Through Hole
HTSUS: 8541.41.0000
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 6.40mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 200mcd
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Viewing Angle: 32°
Wavelength - Dominant: 648nm
Wavelength - Peak: 650nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number TLDR4900
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details