Vishay Intertechnology, Inc. Through Hole Resistors TLCX999K00Q

Description
999 kOhms ±0.02% 0.25W, 1/4W Through Hole Resistor Radial Thin Film
Request a Quote Datasheet
Description
999 kOhms ±0.02% 0.25W, 1/4W Through Hole Resistor Radial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TLCX999K00Q-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TLCX999K00Q-ND
Through Hole Resistors TLCX999K00Q-ND
999 kOhms ±0.02% 0.25W, 1/4W Through Hole Resistor Radial Thin Film

999 kOhms ±0.02% 0.25W, 1/4W Through Hole Resistor Radial Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TLCX999K00Q-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details