Vishay Intertechnology, Inc. Through Hole Resistors TLCX500K00A

Description
500 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film
Request a Quote Datasheet
Description
500 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TLCX500K00A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TLCX500K00A-ND
Through Hole Resistors TLCX500K00A-ND
500 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film

500 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TLCX500K00A-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers