Vishay Intertechnology, Inc. Through Hole Resistors TLCC628K90A

Description
628.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film
Request a Quote Datasheet
Description
628.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - TLCC628K90A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
TLCC628K90A-ND
Through Hole Resistors TLCC628K90A-ND
628.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film

628.9 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Radial Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number TLCC628K90A-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging Radial Leads; Radial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details