Vishay Intertechnology, Inc. Tantalum Capacitors TL8B0336M020C

Description
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1918-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1918-6-ND
Tantalum Capacitors 718-1918-6-ND
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm

33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1918-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1918-2-ND
Tantalum Capacitors 718-1918-2-ND
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm

33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1918-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1918-1-ND
Tantalum Capacitors 718-1918-1-ND
33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm

33µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 5Ohm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 33 F, 20%, 20 V, 1411 [3528-10 Metric] Rohs Compliant Vishay - 79X2071 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 33 F, 20%, 20 V, 1411 [3528-10 Metric] Rohs Compliant Vishay
79X2071
Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 33 F, 20%, 20 V, 1411 [3528-10 Metric] Rohs Compliant Vishay 79X2071
Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 33 F, 20%, 20 V, 1411 [3528-10 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, MICROTANr, TL8 Series, 33 F, 20%, 20 V, 1411 [3528-10 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TL8B0336M020C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TL8B0336M020C
Capacitors - Tantalum Capacitors TL8B0336M020C
CAP TANT 33UF 20% 20V 1411

CAP TANT 33UF 20% 20V 1411

Supplier's Site
Tantalum Capacitors - TL8B0336M020C - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL8B0336M020C
Tantalum Capacitors TL8B0336M020C
CAP TANT 33UF 20% 20V 1411

CAP TANT 33UF 20% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1918-6-ND 718-1918-2-ND 79X2071 TL8B0336M020C TL8B0336M020C
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Microtanr, Tl8 Series, 33 F, 20%, 20 V, 1411 [3528-10 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M080J202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1701033 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details