Win Source Part Number: 1338043-TL8A0107M010
Category: Capacitors - Tantalum Capacitors
Series: MICROTAN®, TL8
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 2,500
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 7Ohm
Manufacturer Size Code: A0
Mounting Type: Surface Mount
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague
Product Status: Obsolete
CAP TANT 100UF 20% 10V 1206 Product overview: TL8A0107M010D from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TL8A0107M010D can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 7Ohm
CAP, 100µF, 10V, 20%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:1206 [3216 Metric]; Product Range:Microtan TL8 Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
CAP, 100UF, 10V, TANT, CASE A0 ROHS COMPLIANT: YES
CAP TANT 100UF 20% 10V 1206
CAP TANT 100UF 20% 10V 1206
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1338043-TL8A0107M010D | 59-TL8A0107M010D | 718-1921-2-ND | 52AC7691 | 66AH7294 | TL8A0107M010D | TL8A0107M010D |
| Product Name | Capacitors - Tantalum Capacitors | 100UF 10V Capacitor | Tantalum Capacitors | Cap, 100Μf, 10V, 20%; Capacitance Vishay | Cap, 100Uf, 10V, Tant, Case A0 Rohs Compliant Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| WVDC | 10 volts | 10 volts | 10 volts | 10 volts |