Vishay Intertechnology, Inc. Tantalum Capacitors TL3C476K016C0300

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TL3C476K016C0300DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TL3C476K016C0300DKR-ND
Tantalum Capacitors 718-TL3C476K016C0300DKR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TL3C476K016C0300CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TL3C476K016C0300CT-ND
Tantalum Capacitors 718-TL3C476K016C0300CT-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-TL3C476K016C0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TL3C476K016C0300TR-ND
Tantalum Capacitors 718-TL3C476K016C0300TR-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TL3C476K016C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3C476K016C0300
Tantalum Capacitors TL3C476K016C0300
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay - 08X2049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay
08X2049
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay 08X2049
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 47 F, 10%, 16 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 47 F, 10%, 16 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TL3C476K016C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TL3C476K016C0300
Capacitors - Tantalum Capacitors TL3C476K016C0300
CAP TANT 47UF 10% 16V 2312

CAP TANT 47UF 10% 16V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TL3C476K016C0300DKR-ND 718-TL3C476K016C0300CT-ND TL3C476K016C0300 08X2049 TL3C476K016C0300
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 47 F, 10%, 16 V Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers