Vishay Intertechnology, Inc. Tantalum Capacitors TL3B107K6R3C1700

Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TL3B107K6R3C1700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TL3B107K6R3C1700-ND
Tantalum Capacitors TL3B107K6R3C1700-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 1.7Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TL3B107K6R3C1700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TL3B107K6R3C1700
Capacitors - Tantalum Capacitors TL3B107K6R3C1700
CAP TANT 100UF 10% 6.3V 1411

CAP TANT 100UF 10% 6.3V 1411

Supplier's Site
Tantalum Capacitors - TL3B107K6R3C1700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3B107K6R3C1700
Tantalum Capacitors TL3B107K6R3C1700
CAP TANT 100UF 10% 6.3V 1411

CAP TANT 100UF 10% 6.3V 1411

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay - 08X2046 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay
08X2046
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay 08X2046
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 6.3 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 100 F, 10%, 6.3 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TL3B107K6R3C1700-ND TL3B107K6R3C1700 TL3B107K6R3C1700 08X2046
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 100 F, 10%, 6.3 V Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 337SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers