Vishay Intertechnology, Inc. Tantalum Capacitors TL3B107K6R3C0700

Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1913-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1913-2-ND
Tantalum Capacitors 718-1913-2-ND
100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 700mOhm

100µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TL3B107K6R3C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3B107K6R3C0700
Tantalum Capacitors TL3B107K6R3C0700
CAP TANT 100UF 10% 6.3V 1411

CAP TANT 100UF 10% 6.3V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 718-1913-2-ND TL3B107K6R3C0700
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details