Vishay Intertechnology, Inc. Tantalum Capacitors TL3B105K035C2000

Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TL3B105K035C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TL3B105K035C2000-ND
Tantalum Capacitors TL3B105K035C2000-ND
1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm

1µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TL3B105K035C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3B105K035C2000
Tantalum Capacitors TL3B105K035C2000
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TL3B105K035C2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TL3B105K035C2000
Capacitors - Tantalum Capacitors TL3B105K035C2000
CAP TANT 1UF 10% 35V 1411

CAP TANT 1UF 10% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TL3B105K035C2000-ND TL3B105K035C2000 TL3B105K035C2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701072 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details