Vishay Intertechnology, Inc. Tantalum Capacitors TL3A106K010C2000

Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TL3A106K010C2000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TL3A106K010C2000TR-ND
Tantalum Capacitors 718-TL3A106K010C2000TR-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TL3A106K010C2000CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TL3A106K010C2000CT-ND
Tantalum Capacitors 718-TL3A106K010C2000CT-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TL3A106K010C2000DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TL3A106K010C2000DKR-ND
Tantalum Capacitors 718-TL3A106K010C2000DKR-ND
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TL3A106K010C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TL3A106K010C2000
Tantalum Capacitors TL3A106K010C2000
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TL3A106K010C2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TL3A106K010C2000
Capacitors - Tantalum Capacitors TL3A106K010C2000
CAP TANT 10UF 10% 10V 1206

CAP TANT 10UF 10% 10V 1206

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Rohs Compliant Vishay - 08X2041 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Rohs Compliant Vishay
08X2041
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Rohs Compliant Vishay 08X2041
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 10 F, 10%, 10 V RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 10 F, 10%, 10 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Vishay - 96X4425 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Vishay
96X4425
Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Vishay 96X4425
Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 10 F, 10%, 10 V

Surface Mount Tantalum Capacitor, TANTAMOUNTr, AEC-Q200 TL3 Series, 10 F, 10%, 10 V

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TL3A106K010C2000TR-ND 718-TL3A106K010C2000DKR-ND TL3A106K010C2000 TL3A106K010C2000 08X2041 96X4425
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Aec-Q200 Tl3 Series, 10 F, 10%, 10 V Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 157UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details